IC BATT CHG LI-ION 1CELL 6USP
Charger IC Lithium Ion/Polymer 6-USP-B07 (1.8x2)
BATT CHARGER, LI-ION/POL, 4.2V, 85DEG C ROHS COMPLIANT: YES
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | XC6808ANC28R-G | XC6808ANC28R-G | 84AH1164 |
| Product Name | PMIC - Battery Chargers | Battery Chargers | Batt Charger, Li-Ion/pol, 4.2V, 85Deg C Rohs Compliant Torex |
| Cell Type | Li-Ion; Lithium Ion/Polymer | Li-Ion | |
| Features | Over Current Protection | ||
| Supply Voltage | 4.2 volts |