Torex Semiconductor, Ltd. Battery Chargers XC6806B405DR-G

Description
Charger IC Lithium Ion/Polymer 10-USPB (2.9x2.6)
Description
Charger IC Lithium Ion/Polymer 10-USPB (2.9x2.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6806B405DR-G is a linear charger IC designed for single-cell lithium-ion and lithium-polymer batteries. It features a system power supply function that prioritizes power to the system over battery charging. The charge current is adjustable via external resistance, with an internal limit of 450mA that adapts based on the load current. The device includes safety features such as temperature monitoring compliant with JEITA standards, charge timers, under-voltage lockout (UVLO), thermal control, and reverse current prevention. This IC operates within a voltage range of 4.5V to 5.5V and supports charge voltages from 3.50V to 4.45V with a maximum charge current of 385mA. It is packaged in compact USP-10B or LGA-10B01 formats, facilitating easy integration with minimal external components. The XC6806B405DR-G is suitable for applications in wearable devices, Bluetooth headsets, hearing aids, healthcare devices, and IoT sensors. It is also compliant with EU RoHS regulations, making it an environmentally friendly choice.

Datasheet Summary
Powered by GS/AI

The XC6806B405DR-G is a linear charger IC designed for single-cell lithium-ion and lithium-polymer batteries. It features a system power supply function that prioritizes power to the system over battery charging. The charge current is adjustable via external resistance, with an internal limit of 450mA that adapts based on the load current. The device includes safety features such as temperature monitoring compliant with JEITA standards, charge timers, under-voltage lockout (UVLO), thermal control, and reverse current prevention. This IC operates within a voltage range of 4.5V to 5.5V and supports charge voltages from 3.50V to 4.45V with a maximum charge current of 385mA. It is packaged in compact USP-10B or LGA-10B01 formats, facilitating easy integration with minimal external components. The XC6806B405DR-G is suitable for applications in wearable devices, Bluetooth headsets, hearing aids, healthcare devices, and IoT sensors. It is also compliant with EU RoHS regulations, making it an environmentally friendly choice.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - XC6806B405DR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
XC6806B405DR-G
Battery Chargers XC6806B405DR-G
Charger IC Lithium Ion/Polymer 10-USPB (2.9x2.6)

Charger IC Lithium Ion/Polymer 10-USPB (2.9x2.6)

Buy Now Datasheet
PMIC - Battery Chargers - XC6806B405DR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
XC6806B405DR-G
PMIC - Battery Chargers XC6806B405DR-G
IC BATT CHG LI-ION 1CELL 10USPB

IC BATT CHG LI-ION 1CELL 10USPB

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs
Product Number XC6806B405DR-G XC6806B405DR-G
Product Name Battery Chargers PMIC - Battery Chargers
Package Type 10-PowerUDFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Cell Type Li-Ion; Lithium Ion/Polymer
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24165 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24165YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
PMIC - Battery Chargers - ISL6291-2CRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details