IC BATT CHG LI-ION 1CELL 10LGA
IC BATT CHG LI-ION 1CELL 10LGA
IC BATT CHG LI-ION 1CELL 10LGA
Win Source Part Number: 972489-XC6806A42011-
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Series: XC680x
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Current, Over Temperature, Reverse Current
Voltage - Supply (Max): 5.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 385mA
Battery Pack Voltage: 4.2V
Package / Case: 10-XFLGA
Supplier Device Package: 10-LGA-B01 (2.5x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: 893-1428-2,893-1428-
Base Product Number: XC6806
Product Status: Not For New Designs
IC BATT CHG LI-ION 1CELL 10LGA
Charger IC Lithium Ion/Polymer 10-LGA-B01 (2.5x1.6)
IC BATT CHG LI-ION 1CELL 10LGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 893-1428-1-ND | 972489-XC6806A42011-G | XC6806A42011-G | XC6806A42011-G | XC6806A42011-G |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 10-XFLGA | FLGA; 10-XFLGA | |||
| Pins | 10 | ||||
| Cells | 1 | 1 |