IC BATT CHG LI-ION 1CELL 6USP
Charger IC Lithium Ion/Polymer 6-USP-B07 (1.8x2)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs |
| Product Number | XC6805B4E18R-G | XC6805B4E18R-G |
| Product Name | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Lithium Ion/Polymer | |
| Features | Over Voltage Protection; Over Current Protection | |
| Supply Voltage | 4.2 volts |