The XC6804B4E1QR-G is a linear charger IC designed for single-cell Li-ion and Li-polymer batteries, featuring both Constant-Voltage (CV) and Constant-Current (CC) charging modes. It incorporates a JEITA-compliant temperature detection function, allowing for safe charging by adjusting the charge voltage and current based on battery temperature. The device operates within a voltage range of 4.5V to 6V and supports a charge current that can be set between 200mA and 800mA using external resistors. Key protective features include thermal shutdown, under-voltage lockout, and monitoring for over-voltage and over-current conditions. The XC6804B4E1QR-G is available in compact SOP-8FD and USP-6EL packages, making it suitable for applications in health care devices, power banks, portable audio players, Bluetooth headsets, portable navigation devices, and digital cameras. The operating temperature range is -40°C to +85°C, and the product is compliant with EU RoHS standards.
IC BATT CHG LI-ION 1CELL 8SOPFD
IC BATT CHG LI-ION 1CELL 8SOPFD
IC BATT CHG LI-ION 1CELL 8SOPFD
BATT CHARGER, LI-ION/POL, 4.2V, 85DEG C ROHS COMPLIANT: YES
Charger IC Lithium Ion/Polymer 8-SOPFD
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | XC6804B4E1QR-G-ND | XC6804B4E1QR-G | XC6804B4E1QR-G | 84AH1147 | XC6804B4E1QR-G |
| Product Name | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Batt Charger, Li-Ion/pol, 4.2V, 85Deg C Rohs Compliant Torex | Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Pins | 8 | ||||
| Cells | 1 |