IC BATT CHG LI-ION 1CELL 8SOPFD
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903834-XC6804A3E1QR-
Series: XC680x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 8-SOPFD
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6804
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOPFD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LI-ION 1CELL 8SOPFD
IC BATT CHG LI-ION 1CELL 8SOPFD
BATT CHARGER, LI-ION/POL, 4.2V, 85DEG C ROHS COMPLIANT: YES
Charger IC Lithium Ion/Polymer 8-SOPFD
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | XC6804A3E1QR-G-ND | 903834-XC6804A3E1QR-G | XC6804A3E1QR-G | XC6804A3E1QR-G | 84AH1144 | XC6804A3E1QR-G |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - XC6804A3E1QR-G | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Batt Charger, Li-Ion/pol, 4.2V, 85Deg C Rohs Compliant Torex | Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |||
| Package Type | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOP; 8-SOPFD | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Pins | 8 | |||||
| Cells | 1 |