IC BATT CHG LI-ION 1CELL 6USPEL
IC BATT CHG LI-ION 1CELL 6USPEL
IC BATT CHG LI-ION 1CELL 6USPEL
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903833-XC6804A3E14R-
Series: XC680x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 6-USPEL (1.8x2)
Package: 6-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6804
Categories: Integrated Circuits (ICs)
Case / Package: 6-USPEL (1.8x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 893-1311-6, 893-1311-1, 893-1311-2
Charger IC Lithium Ion/Polymer 6-USPEL (1.8x2)
BATT CHARGER, LI-ION/POL, 4.2V, 85DEG C ROHS COMPLIANT: YES
IC BATT CHG LI-ION 1CELL 6USPEL
IC BATT CHG LI-ION 1CELL 6USPEL
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 893-1311-2-ND | 903833-XC6804A3E14R-G | XC6804A3E14R-G | 84AH1145 | XC6804A3E14R-G | XC6804A3E14R-G |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - XC6804A3E14R-G | Battery Chargers | Batt Charger, Li-Ion/pol, 4.2V, 85Deg C Rohs Compliant Torex | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |||
| Package Type | 6-XDFN Exposed Pad | 6-USPEL (1.8x2) | 6-XDFN Exposed Pad | |||
| Pins | 6 | |||||
| Cells | 1 |