Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 802917-XC6803A4E14R-
Packaging: Reel
Mounting Style: SMD
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 280mA
Battery Pack Voltage: 4.2V
Supplier Device Package: 6-USPEL (1.8x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
IC BATT CHG LI-ION 1CELL 6USPEL
IC BATT CHG LI-ION 1CELL 6USPEL
IC BATT CHG LI-ION 1CELL 6USPEL
BATT CHARGER, LI-ION/POL, 4.2V, 85DEG C ROHS COMPLIANT: YES
Charger IC Lithium Ion/Polymer 6-USPEL (1.8x2)
IC BATT CHG LI-ION 1CELL 6USPEL
IC BATT CHG LI-ION 1CELL 6USPEL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 802917-XC6803A4E14R-G | 893-1310-2-ND | 84AH1141 | XC6803A4E14R-G | XC6803A4E14R-G | XC6803A4E14R-G |
| Product Name | PMIC - PMIC - Battery Chargers - XC6803A4E14R-G | PMIC - Battery Chargers | Batt Charger, Li-Ion/pol, 4.2V, 85Deg C Rohs Compliant Torex | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Cells | 1 | 1 | ||||
| Charge Current | 280 mA | 280 mA | 280 mA |