Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 408354-XC6801A421MR-
Packaging: Tape and Reel
Mounting Style: SMD
Interface: USB
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: XC6801
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
IC BATT CHG LI-ION 1CELL SOT25
IC BATT CHG LI-ION 1CELL SOT25
Charger IC Lithium Ion/Polymer SOT-25-5
IC BATT CHG LI-ION 1CELL SOT25
IC, BATTERY CHARGER, LI-ION, SOT-25; Battery Type:Li-Ion; Input Voltage:6V; Battery Charge Voltage:2.9V; Charge Current Max:500mA; Battery IC Case Style:SOT-25; No. of Pins:5Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 408354-XC6801A421MR-G | XC6801A421MR-G-ND | XC6801A421MR-G | XC6801A421MR-G | XC6801A421MR-G | 55T4029 |
| Product Name | PMIC - PMIC - Battery Chargers - XC6801A421MR-G | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Ic, Battery Charger, Li-Ion, Sot-25; Battery Type Torex |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion | ||
| Cells | 1 | 1 | 1 | |||
| Charge Current | 500 mA | 500 mA | 500 mA | 500 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |