Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 408353-XC6801A421ER-
Packaging: Tape and Reel
Mounting Style: SMD
Interface: USB
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 6-USPC (1.8x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: XC6801
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
Charger IC Lithium Ion/Polymer 6-USPC (1.8x2)
IC BATT CHG LI-ION 1CELL 6USPC
IC BATT CHG LI-ION 1CELL 6USPC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 408353-XC6801A421ER-G | XC6801A421ER-G | XC6801A421ER-G | XC6801A421ER-G |
| Product Name | PMIC - PMIC - Battery Chargers - XC6801A421ER-G | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |
| Cells | 1 | |||
| Charge Current | 500 mA | 500 mA |