The XC6705A401MR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed for a wide input voltage range of 3.5V to 20V and capable of delivering a maximum output current of 200mA. It features a low supply current of 1.2OºA and a stand-by current of 0.15OºA, making it suitable for power-sensitive applications. The output voltage is fixed internally through laser trimming, with options available from 2.5V to 5.5V in 0.1V increments, and it maintains an accuracy of ±1.5%. This regulator includes several protective features such as current limiting and thermal shutdown, ensuring safe operation under various conditions. Additionally, it incorporates a soft-start function to minimize inrush current and overshoot during startup, achieving output voltage stabilization in approximately 1.0ms. The XC6705A401MR-G is compliant with EU RoHS standards and is available in a compact SOT-25 package, making it suitable for applications in industrial equipment, consumer electronics, and IoT devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6705A401MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |