Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6705A401GR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6705A401GR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed for applications requiring low supply current and high accuracy. It operates with an input voltage range of 3.5V to 20V and provides a fixed output voltage of 4.0V, with an output current capability of up to 200mA. The device features a low supply current of 1.2µA and a stand-by current of 0.15µA, making it suitable for battery-powered applications. This regulator includes several protective features such as current limiting and thermal shutdown, ensuring reliable operation. It also incorporates a soft-start function to minimize inrush current and overshoot during startup, achieving output voltage stabilization in approximately 1.0ms. The XC6705A401GR-G is compatible with ceramic capacitors and is available in a compact USP-4 package, measuring 1.2mm x 1.6mm x 0.6mm. It is compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including industrial equipment, consumer electronics, and IoT devices.

Datasheet Summary
Powered by GS/AI

The XC6705A401GR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed for applications requiring low supply current and high accuracy. It operates with an input voltage range of 3.5V to 20V and provides a fixed output voltage of 4.0V, with an output current capability of up to 200mA. The device features a low supply current of 1.2µA and a stand-by current of 0.15µA, making it suitable for battery-powered applications. This regulator includes several protective features such as current limiting and thermal shutdown, ensuring reliable operation. It also incorporates a soft-start function to minimize inrush current and overshoot during startup, achieving output voltage stabilization in approximately 1.0ms. The XC6705A401GR-G is compatible with ceramic capacitors and is available in a compact USP-4 package, measuring 1.2mm x 1.6mm x 0.6mm. It is compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including industrial equipment, consumer electronics, and IoT devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6705A401GR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6705A401GR-G
Voltage Regulators - Linear XC6705A401GR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6705A401GR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details