The XC6702DE91ER-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed for applications requiring a stable output voltage. It supports an input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V and a peak voltage of 46V for transient conditions. The device can deliver an output current of up to 300mA and offers fixed output voltage options ranging from 1.8V to 18.0V, with an accuracy of ±1%. Key features include built-in over-current and thermal shutdown protection, a soft start function to limit inrush current during startup, and a low supply current of 40OºA. The XC6702DE91ER-G operates with a standby current of just 0.1OºA when the CE pin is activated. It is compatible with low-ESR ceramic capacitors for output stabilization and is compliant with EU RoHS directives, making it an environmentally friendly choice. This voltage regulator is suitable for various applications, including industrial equipment, domestic appliances, and portable AV devices. Its compact package options include USP-6C, SOT-89-5, and SOP-8FD, facilitating integration into space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6702DE91ER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |