Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6702DC11ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6702DC11ER-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to operate with an input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V. It provides a fixed output voltage, internally trimmed, with options ranging from 1.8V to 18.0V and an output current capability of 300mA. The device features low supply current of 40OºA and a standby current of just 0.1OºA, making it suitable for power-sensitive applications. Key protection features include over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The XC6702 series is compatible with low-ESR capacitors, such as ceramic types, for output stability. The device is packaged in USP-6C, SOT-89-5, and SOP-8FD configurations, and complies with EU RoHS directives, ensuring it is lead-free and environmentally friendly. Applications include industrial equipment, domestic appliances, and portable AV devices.

Datasheet Summary
Powered by GS/AI

The XC6702DC11ER-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to operate with an input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V. It provides a fixed output voltage, internally trimmed, with options ranging from 1.8V to 18.0V and an output current capability of 300mA. The device features low supply current of 40OºA and a standby current of just 0.1OºA, making it suitable for power-sensitive applications. Key protection features include over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The XC6702 series is compatible with low-ESR capacitors, such as ceramic types, for output stability. The device is packaged in USP-6C, SOT-89-5, and SOP-8FD configurations, and complies with EU RoHS directives, ensuring it is lead-free and environmentally friendly. Applications include industrial equipment, domestic appliances, and portable AV devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6702DC11ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6702DC11ER-G
Voltage Regulators - Linear XC6702DC11ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6702DC11ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1904425 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details