The XC6702D701ER-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed for a wide input voltage range of 4.5V to 36V, with an absolute maximum rating of 42V. It features a fixed output voltage of 1.8V, with an accuracy of ±1%, and can deliver up to 300mA of output current. The device incorporates several protection features, including over-current protection, thermal shutdown, and a soft start function to limit inrush current during startup. The typical supply current is low at 40OºA, and the device can enter a standby mode, reducing the supply current to just 0.1OºA when the CE pin is activated. The dropout voltage is specified at 350mV under a load of 100mA at 5.0V output. The XC6702D701ER-G is suitable for various applications, including industrial equipment, domestic appliances, and portable AV devices. It is packaged in a compact USP-6C form factor and is compliant with EU RoHS directives, making it an environmentally friendly choice.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6702D701ER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |