Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701DG02JR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701DG02JR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and consumes only 50OºA of power at a 5.0V output, with a stand-by current of less than 0.1OºA. Built-in protection circuits include overcurrent protection and thermal shutdown, ensuring safe operation. The XC6701 series is compatible with low ESR ceramic capacitors and is available in multiple package options, including SOT-25, SOT-89, and TO-252, making it suitable for various applications such as mobile devices, car audio systems, and digital cameras.

Datasheet Summary
Powered by GS/AI

The XC6701DG02JR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and consumes only 50OºA of power at a 5.0V output, with a stand-by current of less than 0.1OºA. Built-in protection circuits include overcurrent protection and thermal shutdown, ensuring safe operation. The XC6701 series is compatible with low ESR ceramic capacitors and is available in multiple package options, including SOT-25, SOT-89, and TO-252, making it suitable for various applications such as mobile devices, car audio systems, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701DG02JR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701DG02JR-G
Voltage Regulators - Linear XC6701DG02JR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701DG02JR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR - 201342-BQ25046DQCR - Win Source Electronics
Specs
Output Options Inverting
Type 10-WSON (3x2)
IQ 1.10E6 µA
View Details
2 suppliers
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details