Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701DD82JR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701DD82JR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA (200mA limit). The device features a low dropout voltage of 300mV at 20mA output and a low power consumption of 50OºA at 5.0V output. It includes built-in overcurrent protection and thermal shutdown circuits, ensuring safe operation under varying conditions. The XC6701 series is compatible with low ESR ceramic capacitors and offers a high ripple rejection of 50dB at 1kHz. The device is available in multiple package options including SOT-25, SOT-89, and TO-252, making it suitable for various applications such as mobile devices, car audio systems, and digital cameras.

Datasheet Summary
Powered by GS/AI

The XC6701DD82JR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA (200mA limit). The device features a low dropout voltage of 300mV at 20mA output and a low power consumption of 50OºA at 5.0V output. It includes built-in overcurrent protection and thermal shutdown circuits, ensuring safe operation under varying conditions. The XC6701 series is compatible with low ESR ceramic capacitors and offers a high ripple rejection of 50dB at 1kHz. The device is available in multiple package options including SOT-25, SOT-89, and TO-252, making it suitable for various applications such as mobile devices, car audio systems, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701DD82JR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701DD82JR-G
Voltage Regulators - Linear XC6701DD82JR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701DD82JR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1922271 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details