The XC6701D642FR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for operation with input voltages ranging from 2.0V to 28.0V. It provides a fixed output voltage selectable in 0.1V increments within the range of 1.8V to 18V, with an accuracy of ±2%. The device supports a maximum output current of 150mA, with a current limit of 200mA. It features a low dropout voltage of 300mV at an output current of 20mA and consumes only 50OºA of power at a 5.0V output. The XC6701D642FR-G includes built-in overcurrent protection and thermal shutdown capabilities, enhancing reliability in various applications. The chip also incorporates a chip enable (CE) function, allowing for reduced power consumption in standby mode, with a standby current of less than 0.1OºA. It is compatible with low ESR ceramic capacitors and is available in multiple package options, including SOT-223. This product is suitable for applications such as car audio systems, mobile devices, and digital cameras.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6701D642FR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |