The XC6701D622FR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a fixed output voltage range from 1.8V to 18V in 0.1V increments, with an output current capability exceeding 150mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5V output. It includes built-in overcurrent protection and thermal shutdown features to enhance reliability. The regulator is compatible with low ESR ceramic capacitors, making it suitable for various applications, including mobile devices, car audio systems, and digital cameras. The XC6701D622FR-G is available in multiple package options, including SOT-223, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6701D622FR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |