Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701D382PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701D382PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at a 5.0V output. Built-in protection circuits include overcurrent protection and thermal shutdown, ensuring safe operation under various conditions. The chip enable (CE) function allows for a standby mode, significantly reducing power consumption to less than 0.1OºA. The XC6701D382PR-G is compatible with low ESR ceramic capacitors, making it suitable for applications in car audio, mobile devices, and digital cameras. It is available in multiple package options, including SOT-89, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701D382PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at a 5.0V output. Built-in protection circuits include overcurrent protection and thermal shutdown, ensuring safe operation under various conditions. The chip enable (CE) function allows for a standby mode, significantly reducing power consumption to less than 0.1OºA. The XC6701D382PR-G is compatible with low ESR ceramic capacitors, making it suitable for applications in car audio, mobile devices, and digital cameras. It is available in multiple package options, including SOT-89, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701D382PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701D382PR-G
Voltage Regulators - Linear XC6701D382PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701D382PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904425 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers