Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701BC82PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701BC82PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and consumes only 50OºA of power at a 5.0V output, with a stand-by current of less than 0.1OºA. Built-in protection circuits include overcurrent protection and thermal shutdown, ensuring safe operation. The XC6701 series is compatible with low ESR ceramic capacitors and is available in multiple package options including SOT-25, SOT-89, and others. It is suitable for applications in car audio, mobile devices, and digital cameras, among others.

Datasheet Summary
Powered by GS/AI

The XC6701BC82PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and consumes only 50OºA of power at a 5.0V output, with a stand-by current of less than 0.1OºA. Built-in protection circuits include overcurrent protection and thermal shutdown, ensuring safe operation. The XC6701 series is compatible with low ESR ceramic capacitors and is available in multiple package options including SOT-25, SOT-89, and others. It is suitable for applications in car audio, mobile devices, and digital cameras, among others.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701BC82PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701BC82PR-G
Voltage Regulators - Linear XC6701BC82PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701BC82PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901793P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details