Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701B882MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701B882MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. It includes built-in overcurrent protection and thermal shutdown circuits for enhanced reliability. The XC6701B882MR-G also supports a chip enable (CE) function, allowing the regulator to enter a standby mode with a standby current of less than 0.1OºA. The product is compatible with low ESR ceramic capacitors and is available in various package types, including SOT-25. It is suitable for applications in car audio systems, mobile devices, and digital cameras, among others.

Datasheet Summary
Powered by GS/AI

The XC6701B882MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. It includes built-in overcurrent protection and thermal shutdown circuits for enhanced reliability. The XC6701B882MR-G also supports a chip enable (CE) function, allowing the regulator to enter a standby mode with a standby current of less than 0.1OºA. The product is compatible with low ESR ceramic capacitors and is available in various package types, including SOT-25. It is suitable for applications in car audio systems, mobile devices, and digital cameras, among others.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701B882MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701B882MR-G
Voltage Regulators - Linear XC6701B882MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701B882MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896856 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details