Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701B592MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701B592MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd., designed for high-speed operation with a maximum input voltage of 28V. It provides a fixed output voltage selectable in 0.1V increments within the range of 1.8V to 18V, with an output current capability exceeding 150mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at a 5V output. This regulator includes built-in overcurrent protection and thermal shutdown features, enhancing reliability in various applications. The chip enable (CE) function allows for reduced power consumption in standby mode, with a standby current of less than 0.1OºA. The XC6701B592MR-G is compatible with low ESR ceramic capacitors, making it suitable for a wide range of applications including mobile devices, digital cameras, and multi-function power supplies. It is available in multiple package options, including SOT-25, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701B592MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd., designed for high-speed operation with a maximum input voltage of 28V. It provides a fixed output voltage selectable in 0.1V increments within the range of 1.8V to 18V, with an output current capability exceeding 150mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at a 5V output. This regulator includes built-in overcurrent protection and thermal shutdown features, enhancing reliability in various applications. The chip enable (CE) function allows for reduced power consumption in standby mode, with a standby current of less than 0.1OºA. The XC6701B592MR-G is compatible with low ESR ceramic capacitors, making it suitable for a wide range of applications including mobile devices, digital cameras, and multi-function power supplies. It is available in multiple package options, including SOT-25, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701B592MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701B592MR-G
Voltage Regulators - Linear XC6701B592MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701B592MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details