Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701AF02ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701AF02ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It offers a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and features a low dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown capabilities, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for reduced power consumption by placing the IC in standby mode, with a standby current of less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for various applications, including automotive audio systems, mobile devices, and digital cameras. The XC6701AF02ER-G is available in multiple package options, including SOT-25, SOT-89, and USP-6C, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701AF02ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It offers a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and features a low dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown capabilities, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for reduced power consumption by placing the IC in standby mode, with a standby current of less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for various applications, including automotive audio systems, mobile devices, and digital cameras. The XC6701AF02ER-G is available in multiple package options, including SOT-25, SOT-89, and USP-6C, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701AF02ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701AF02ER-G
Voltage Regulators - Linear XC6701AF02ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701AF02ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details