The XC6602A1510R-G is a low dropout (LDO) linear voltage regulator designed to operate with input voltages as low as 0.5V and provide a maximum output current of 1A. It features an output voltage range from 0.5V to 1.8V, selectable in 0.1V increments, with high accuracy of ±15mV for output voltages below 1.2V and ±20mV for those above. The device incorporates several protection features including thermal shutdown, under-voltage lockout, and fold-back current limiting, ensuring reliable operation in various conditions. The XC6602A1510R-G is suitable for applications requiring efficient power management in low voltage environments, such as smartphones, digital cameras, and wireless LAN devices. It has a low on-resistance of 0.15Ω at a bias voltage of 3.6V and an output voltage of 1.2V, contributing to its efficiency. The device also supports a soft-start function to minimize inrush current during startup and includes a CE (chip enable) function for reduced power consumption in standby mode. The operating temperature range is from -40°C to 85°C, making it versatile for different environmental conditions. The regulator is compatible with ceramic capacitors for output stabilization, enhancing its performance in compact designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A WLP-5-02
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6602A1510R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |