The XC6505B211ER-G is a low power consumption linear voltage regulator from Quarktwin Technology Ltd., capable of delivering a maximum output current of 200mA. It operates with an input voltage range of 1.7V to 10.5V and provides adjustable output voltages from 1.5V to 8.0V in 0.1V increments. The device features a typical quiescent current of 5.5OºA and a low dropout voltage of 190mV at 3.3V output with 100mA load. This regulator includes built-in protection features such as current limiting, short circuit protection, and thermal shutdown, ensuring reliable operation under various conditions. The device also supports a chip enable (CE) function for low power standby mode, which reduces power consumption to 0.1OºA. It is suitable for applications in car navigation systems, car audio systems, and digital cameras, and operates within a temperature range of -40°C to +105°C. The XC6505B211ER-G is available in multiple package options, including USP-6C, SOT-25, and SOT-89-5, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-USPC (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6505B211ER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |