Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6503P231PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6503P231PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 3.3V with a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and features a dropout voltage of 190mV at 300mA output. This device is notable for its capacitor-less design, allowing for reduced board space as it incorporates internal phase compensation. The regulator includes protection features such as current limiting, short-circuit protection, and thermal shutdown. It consumes a typical quiescent current of 15OºA and has a low standby current of 0.1OºA. The XC6503P is available in a SOT-89 package and is compliant with EU RoHS standards. It is suitable for applications in smartphones, portable game consoles, and various wireless modules.

Datasheet Summary
Powered by GS/AI

The XC6503P231PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 3.3V with a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and features a dropout voltage of 190mV at 300mA output. This device is notable for its capacitor-less design, allowing for reduced board space as it incorporates internal phase compensation. The regulator includes protection features such as current limiting, short-circuit protection, and thermal shutdown. It consumes a typical quiescent current of 15OºA and has a low standby current of 0.1OºA. The XC6503P is available in a SOT-89 package and is compliant with EU RoHS standards. It is suitable for applications in smartphones, portable game consoles, and various wireless modules.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6503P231PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6503P231PR-G
Voltage Regulators - Linear XC6503P231PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6503P231PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QHA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers