Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6501D18A7R-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6501D18A7R-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an external load capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and a high-speed auto-discharge function that quickly discharges any connected load capacitor. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V. The XC6501D18A7R-G is suitable for various applications, including smartphones, portable gaming devices, wireless modules, and digital TV tuners. It is available in multiple package options, including USP-4, SSOT-24, and SOT-25, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6501D18A7R-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an external load capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and a high-speed auto-discharge function that quickly discharges any connected load capacitor. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V. The XC6501D18A7R-G is suitable for various applications, including smartphones, portable gaming devices, wireless modules, and digital TV tuners. It is available in multiple package options, including USP-4, SSOT-24, and SOT-25, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6501D18A7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6501D18A7R-G
Voltage Regulators - Linear XC6501D18A7R-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6501D18A7R-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details