The XC6501C501NR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering up to 200mA output current. It operates within a voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an output capacitor due to its internal phase compensation, which simplifies design and reduces component count. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function that quickly discharges any connected output capacitor when in stand-by mode. The dropout voltage is specified at 150mV for a 100mA load at 2.8V output. This regulator is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in multiple package options, including SSOT-24, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6501C501NR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |