Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6501B271MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6501B271MR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an external load capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for quick voltage drop when in stand-by mode. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V. The XC6501B271MR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.

Datasheet Summary
Powered by GS/AI

The XC6501B271MR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an external load capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for quick voltage drop when in stand-by mode. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V. The XC6501B271MR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6501B271MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6501B271MR-G
Voltage Regulators - Linear XC6501B271MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6501B271MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details