Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6224B181MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6224B181MR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage with a maximum output current of 150mA. It operates within a voltage range of 1.2V to 3.6V and features high accuracy of ±1.5% for output voltages between 1.25V and 3.0V, and ±20mV for output voltages from 0.8V to 1.20V. The device is characterized by low power consumption of 33OºA (typical) and a stand-by current of just 0.1OºA. This regulator offers high ripple rejection of 70dB at 1kHz and a low dropout voltage of 210mV at 150mA output. It includes integrated protection circuits such as current limiting and short circuit protection, enhancing its reliability in various applications. The XC6224B181MR-G is suitable for compact designs due to its ultra-small USPN-4B02 package size (0.75mm x 0.95mm) and stable operation with a small output capacitor of 0.47OºF. It is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for efficient voltage regulation solutions in mobile devices, digital cameras, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The XC6224B181MR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage with a maximum output current of 150mA. It operates within a voltage range of 1.2V to 3.6V and features high accuracy of ±1.5% for output voltages between 1.25V and 3.0V, and ±20mV for output voltages from 0.8V to 1.20V. The device is characterized by low power consumption of 33OºA (typical) and a stand-by current of just 0.1OºA. This regulator offers high ripple rejection of 70dB at 1kHz and a low dropout voltage of 210mV at 150mA output. It includes integrated protection circuits such as current limiting and short circuit protection, enhancing its reliability in various applications. The XC6224B181MR-G is suitable for compact designs due to its ultra-small USPN-4B02 package size (0.75mm x 0.95mm) and stable operation with a small output capacitor of 0.47OºF. It is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for efficient voltage regulation solutions in mobile devices, digital cameras, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6224B181MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6224B181MR-G
Voltage Regulators - Linear XC6224B181MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6224B181MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details