Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5037ACPZ-R7 ADP5037ACPZ-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860332-ADP5037ACPZ-R 7 Operating Temperature Range: -40°C ~ 125°C Features: PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 24-LFCSP-WQ (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-LFCSP-WQ (4x4) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860332-ADP5037ACPZ-R 7 Operating Temperature Range: -40°C ~ 125°C Features: PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 24-LFCSP-WQ (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-LFCSP-WQ (4x4) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5037ACPZ-R7 - 860332-ADP5037ACPZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5037ACPZ-R7
860332-ADP5037ACPZ-R7
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5037ACPZ-R7 860332-ADP5037ACPZ-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860332-ADP5037ACPZ-R 7 Operating Temperature Range: -40°C ~ 125°C Features: PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 24-LFCSP-WQ (4x4) Package: Bulk Package: 24-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-LFCSP-WQ (4x4) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860332-ADP5037ACPZ-R7
Operating Temperature Range: -40°C ~ 125°C
Features: PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 24-LFCSP-WQ (4x4)
Package: Bulk
Package: 24-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-LFCSP-WQ (4x4)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 860332-ADP5037ACPZ-R7
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5037ACPZ-R7
Package Type Other; 24-LFCSP-WQ (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 7139483 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details