The XC6223T151GR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 300mA. It operates within an input voltage range of 1.6V to 5.5V and provides selectable output voltages from 1.2V to 4.0V in 0.05V increments, with an accuracy of ±1% for output voltages of 2.0V and above. The device features low dropout voltage of 200mV at 300mA output and low power consumption of 100OºA, with a stand-by current of only 0.01OºA. The XC6223T151GR-G includes built-in protection circuits such as current limit, short circuit protection, thermal shutdown, and inrush current protection. It is compatible with low ESR ceramic capacitors for input and output stabilization. The device is suitable for various applications including digital cameras, smartphones, portable game consoles, and wireless modules. It is available in multiple package types, including USPQ-4B03 and SOT-89-5, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-USP (1.2x1.6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6223T151GR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |