The XC6223T131MR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 300mA. It operates within an input voltage range of 1.6V to 5.5V and offers selectable output voltages from 1.2V to 4.0V in 0.05V increments, with an accuracy of ±1% for outputs above 2.0V. The device features low dropout voltage of 200mV at 300mA output and low power consumption of 100OºA, with a stand-by current of only 0.01OºA. This regulator includes built-in protection circuits such as current limit, short circuit protection, overheat protection, and inrush current protection. It is compatible with low ESR ceramic capacitors for input and output stabilization. The XC6223T131MR-G is suitable for applications in digital cameras, mobile phones, portable game consoles, and various mobile devices. It is available in a SOT-25 package and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6223T131MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |