The XC6222D37BMR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., capable of delivering a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments. The device features a low dropout voltage of 120mV at 300mA output current, ensuring efficient performance in low-voltage applications. This regulator is designed with integrated over-current and thermal protection circuits, enhancing reliability during operation. It also includes a chip enable (CE) function that allows the regulator to enter a standby mode, significantly reducing power consumption to below 0.1OºA. The XC6222D37BMR-G exhibits high ripple rejection of 65dB at 1kHz, making it suitable for noise-sensitive applications. The operating temperature range is specified from -40°C to 85°C, and the device is available in multiple package options, including SOT-25. It is compliant with EU RoHS standards, ensuring it is environmentally friendly. This product is ideal for use in USB/HDMI products, smartphones, portable game consoles, and various modules.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6222D37BMR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |