Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6222C38BPR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6222C38BPR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed to deliver a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides adjustable output voltages from 0.8V to 5.0V in 0.05V increments. The device features low dropout voltage of 120mV at 300mA output current, ensuring efficient performance in low-voltage applications. This regulator is equipped with integrated over-current and thermal protection circuits, enhancing reliability during operation. It also includes a chip enable (CE) function that allows the regulator to enter a standby mode, significantly reducing power consumption to below 0.1OºA. The XC6222C38BPR-G is suitable for various applications, including USB and HDMI products, smartphones, and portable game consoles. The device is available in multiple package options, including USP-6C, SOT-25, and SOT-89-5, and complies with EU RoHS standards, making it environmentally friendly. Its operating temperature range is from -40°C to 85°C, making it suitable for a wide range of environments.

Datasheet Summary
Powered by GS/AI

The XC6222C38BPR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed to deliver a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides adjustable output voltages from 0.8V to 5.0V in 0.05V increments. The device features low dropout voltage of 120mV at 300mA output current, ensuring efficient performance in low-voltage applications. This regulator is equipped with integrated over-current and thermal protection circuits, enhancing reliability during operation. It also includes a chip enable (CE) function that allows the regulator to enter a standby mode, significantly reducing power consumption to below 0.1OºA. The XC6222C38BPR-G is suitable for various applications, including USB and HDMI products, smartphones, and portable game consoles. The device is available in multiple package options, including USP-6C, SOT-25, and SOT-89-5, and complies with EU RoHS standards, making it environmentally friendly. Its operating temperature range is from -40°C to 85°C, making it suitable for a wide range of environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6222C38BPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6222C38BPR-G
Voltage Regulators - Linear XC6222C38BPR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6222C38BPR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467020 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details