Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6222C381ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6222C381ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments. The device features low dropout voltage of 120mV at 300mA output current and offers high ripple rejection of 65dB at 1kHz, ensuring stable performance in various applications. This regulator includes integrated over-current and thermal protection circuits, enhancing reliability during operation. The chip enable (CE) function allows for low power consumption, with a standby current of less than 0.1OºA. The operating temperature range is specified from -40°C to 85°C, making it suitable for a wide range of environments. The XC6222C381ER-G is available in multiple package options, including USP-6C and SOT-25, and is compliant with EU RoHS standards. This product is ideal for applications such as USB/HDMI products, smartphones, and portable game consoles.

Datasheet Summary
Powered by GS/AI

The XC6222C381ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments. The device features low dropout voltage of 120mV at 300mA output current and offers high ripple rejection of 65dB at 1kHz, ensuring stable performance in various applications. This regulator includes integrated over-current and thermal protection circuits, enhancing reliability during operation. The chip enable (CE) function allows for low power consumption, with a standby current of less than 0.1OºA. The operating temperature range is specified from -40°C to 85°C, making it suitable for a wide range of environments. The XC6222C381ER-G is available in multiple package options, including USP-6C and SOT-25, and is compliant with EU RoHS standards. This product is ideal for applications such as USB/HDMI products, smartphones, and portable game consoles.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6222C381ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6222C381ER-G
Voltage Regulators - Linear XC6222C381ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6222C381ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details