The XC6222C35BER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for high-speed applications with a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and provides output voltages from 0.8V to 5.0V in 0.05V increments. The device features low dropout voltage of 120mV at 300mA output current and offers high ripple rejection of 65dB at 1kHz, ensuring stable performance in noisy environments. This regulator includes integrated over-current and thermal protection circuits, enhancing reliability during operation. The chip enable (CE) function allows for low power consumption, with a standby current of less than 0.1OºA. The operating temperature range is from -40°C to 85°C, making it suitable for various applications, including USB/HDMI products, smartphones, and portable game consoles. The XC6222C35BER-G is available in multiple package options, including USP-6C, SOT-25, and SOT-89-5, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6222C35BER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |