Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6222B161PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6222B161PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and offers an output voltage range from 0.8V to 5.0V in 0.05V increments. The device features a low dropout voltage of 120mV at 300mA output current and maintains an accuracy of ±1% for output voltages greater than 2.0V, and ±0.02V for output voltages less than or equal to 2.0V. This regulator is characterized by low power consumption of 100OºA and high ripple rejection of 65dB at 1kHz. It includes integrated over-current and thermal protection circuits, ensuring safe operation under varying conditions. The chip enable (CE) function allows for low-power standby operation, with a standby current of less than 0.1OºA. The XC6222B161PR-G is suitable for applications in USB/HDMI products, smartphones, portable game consoles, and various modules. It is available in multiple package types, including SOT-89-5, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6222B161PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and offers an output voltage range from 0.8V to 5.0V in 0.05V increments. The device features a low dropout voltage of 120mV at 300mA output current and maintains an accuracy of ±1% for output voltages greater than 2.0V, and ±0.02V for output voltages less than or equal to 2.0V. This regulator is characterized by low power consumption of 100OºA and high ripple rejection of 65dB at 1kHz. It includes integrated over-current and thermal protection circuits, ensuring safe operation under varying conditions. The chip enable (CE) function allows for low-power standby operation, with a standby current of less than 0.1OºA. The XC6222B161PR-G is suitable for applications in USB/HDMI products, smartphones, portable game consoles, and various modules. It is available in multiple package types, including SOT-89-5, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6222B161PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6222B161PR-G
Voltage Regulators - Linear XC6222B161PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6222B161PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCT - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details