Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6222A49BER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6222A49BER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and offers adjustable output voltages from 0.8V to 5.0V in 0.05V increments. The device features a low dropout voltage of 120mV at 300mA output current and maintains an accuracy of ±1% for output voltages greater than 2.0V, and ±0.02V for lower voltages. This regulator is characterized by low power consumption of 100OºA and high ripple rejection of 65dB at 1kHz. It includes integrated over-current and thermal protection circuits, ensuring safe operation under varying conditions. The chip enable (CE) function allows the regulator to enter a standby mode, reducing standby current to below 0.1OºA. The operating temperature range is specified from -40°C to 85°C, making it suitable for a variety of applications, including USB/HDMI products, smartphones, and portable game consoles. The XC6222A49BER-G is available in multiple package options, including USP-6C and SOT-25, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6222A49BER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 700mA. It operates within an input voltage range of 1.7V to 6.0V and offers adjustable output voltages from 0.8V to 5.0V in 0.05V increments. The device features a low dropout voltage of 120mV at 300mA output current and maintains an accuracy of ±1% for output voltages greater than 2.0V, and ±0.02V for lower voltages. This regulator is characterized by low power consumption of 100OºA and high ripple rejection of 65dB at 1kHz. It includes integrated over-current and thermal protection circuits, ensuring safe operation under varying conditions. The chip enable (CE) function allows the regulator to enter a standby mode, reducing standby current to below 0.1OºA. The operating temperature range is specified from -40°C to 85°C, making it suitable for a variety of applications, including USB/HDMI products, smartphones, and portable game consoles. The XC6222A49BER-G is available in multiple package options, including USP-6C and SOT-25, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6222A49BER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6222A49BER-G
Voltage Regulators - Linear XC6222A49BER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6222A49BER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Supervisors - 1901697P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Open Drain, Active High, Active Low
View Details
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKRG4 - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details