Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6221D30AMR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6221D30AMR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It offers high accuracy and low noise performance, with an output current capability of up to 200mA, and a typical maximum output current of 250mA. The regulator features a dropout voltage of 80mV at an output of 3.0V and 100mA load, making it suitable for applications requiring efficient power management. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it maintains a low power consumption of 25OºA during operation, with a standby current of less than 0.1OºA. The device includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors, allowing for compact circuit designs. Operating over a voltage range of 1.6V to 6.0V, the XC6221D30AMR-G is suitable for various applications, including smartphones, portable game consoles, and digital audio equipment. It is available in small packages such as USP-4 and USPN-4, making it ideal for space-constrained designs. The product is also compliant with EU RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The XC6221D30AMR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It offers high accuracy and low noise performance, with an output current capability of up to 200mA, and a typical maximum output current of 250mA. The regulator features a dropout voltage of 80mV at an output of 3.0V and 100mA load, making it suitable for applications requiring efficient power management. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it maintains a low power consumption of 25OºA during operation, with a standby current of less than 0.1OºA. The device includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors, allowing for compact circuit designs. Operating over a voltage range of 1.6V to 6.0V, the XC6221D30AMR-G is suitable for various applications, including smartphones, portable game consoles, and digital audio equipment. It is available in small packages such as USP-4 and USPN-4, making it ideal for space-constrained designs. The product is also compliant with EU RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6221D30AMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6221D30AMR-G
Voltage Regulators - Linear XC6221D30AMR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6221D30AMR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details