Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6221D28A7R-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6221D28A7R-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It features high accuracy and low noise operation, with a maximum output current of 200mA and typical performance up to 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it has a low dropout voltage of 80mV at 100mA output current. The device operates over an input voltage range of 1.6V to 6.0V and consumes only 25OºA of quiescent current, making it suitable for battery-powered applications. The XC6221D28A7R-G includes built-in features such as a current limiter for short circuit protection, a CE function for standby operation, and compatibility with low ESR ceramic capacitors. It is available in compact packages, including USP-4 and USPN-4, which facilitate space-saving designs. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly. This regulator is ideal for applications in mobile devices, digital cameras, and portable gaming consoles.

Datasheet Summary
Powered by GS/AI

The XC6221D28A7R-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It features high accuracy and low noise operation, with a maximum output current of 200mA and typical performance up to 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it has a low dropout voltage of 80mV at 100mA output current. The device operates over an input voltage range of 1.6V to 6.0V and consumes only 25OºA of quiescent current, making it suitable for battery-powered applications. The XC6221D28A7R-G includes built-in features such as a current limiter for short circuit protection, a CE function for standby operation, and compatibility with low ESR ceramic capacitors. It is available in compact packages, including USP-4 and USPN-4, which facilitate space-saving designs. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly. This regulator is ideal for applications in mobile devices, digital cameras, and portable gaming consoles.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6221D28A7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6221D28A7R-G
Voltage Regulators - Linear XC6221D28A7R-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6221D28A7R-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details