Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6221D08ANR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6221D08ANR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd., designed for high accuracy and low noise applications. It features an output voltage range of 0.80V to 5.00V, selectable in 0.05V increments, and provides a maximum output current of 200mA, with typical performance up to 250mA. The dropout voltage is specified at 80mV for an output of 3.0V at 100mA load current. This regulator incorporates a current limiter with a fold-back circuit for short circuit protection, and it operates with a low quiescent current of 25OºA, making it suitable for battery-powered devices. The device also includes a CE function for standby operation, reducing the standby current to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, requiring a minimum output capacitor of 1.0OºF. The XC6221D08ANR-G is available in compact packages such as USP-4 and USPN-4, allowing for space-efficient circuit designs. It is suitable for various applications, including smartphones, portable game consoles, digital cameras, and other mobile devices. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6221D08ANR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd., designed for high accuracy and low noise applications. It features an output voltage range of 0.80V to 5.00V, selectable in 0.05V increments, and provides a maximum output current of 200mA, with typical performance up to 250mA. The dropout voltage is specified at 80mV for an output of 3.0V at 100mA load current. This regulator incorporates a current limiter with a fold-back circuit for short circuit protection, and it operates with a low quiescent current of 25OºA, making it suitable for battery-powered devices. The device also includes a CE function for standby operation, reducing the standby current to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, requiring a minimum output capacitor of 1.0OºF. The XC6221D08ANR-G is available in compact packages such as USP-4 and USPN-4, allowing for space-efficient circuit designs. It is suitable for various applications, including smartphones, portable game consoles, digital cameras, and other mobile devices. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6221D08ANR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6221D08ANR-G
Voltage Regulators - Linear XC6221D08ANR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6221D08ANR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details