Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6221C46AMR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6221C46AMR-G is a low dropout CMOS linear voltage regulator designed for high accuracy and low noise applications. It supports an output voltage range from 0.80V to 5.00V, selectable in 0.05V increments, and features a maximum output current of 200mA, with a typical output current of up to 250mA. The dropout voltage is specified at 80mV for an output of 3.0V at 100mA load. This regulator incorporates a current limiter with a fold-back circuit for short circuit protection, and it operates with a low power consumption of 25OºA. The device also includes a CE function for standby operation, reducing the standby current to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, requiring a minimum output capacitor of 1.0OºF. The XC6221C46AMR-G is suitable for various applications, including mobile devices, digital cameras, and portable gaming consoles. It is available in compact packages such as USP-4 and USPN-4, making it ideal for space-constrained designs. The product is compliant with EU RoHS standards and is lead-free.

Datasheet Summary
Powered by GS/AI

The XC6221C46AMR-G is a low dropout CMOS linear voltage regulator designed for high accuracy and low noise applications. It supports an output voltage range from 0.80V to 5.00V, selectable in 0.05V increments, and features a maximum output current of 200mA, with a typical output current of up to 250mA. The dropout voltage is specified at 80mV for an output of 3.0V at 100mA load. This regulator incorporates a current limiter with a fold-back circuit for short circuit protection, and it operates with a low power consumption of 25OºA. The device also includes a CE function for standby operation, reducing the standby current to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, requiring a minimum output capacitor of 1.0OºF. The XC6221C46AMR-G is suitable for various applications, including mobile devices, digital cameras, and portable gaming consoles. It is available in compact packages such as USP-4 and USPN-4, making it ideal for space-constrained designs. The product is compliant with EU RoHS standards and is lead-free.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6221C46AMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6221C46AMR-G
Voltage Regulators - Linear XC6221C46AMR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6221C46AMR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855656P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details