The XC6221C272MR-G is a low dropout CMOS linear voltage regulator designed for high accuracy and low noise applications. It supports an output current of up to 200mA, with a typical maximum of 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it features a low dropout voltage of 80mV at 100mA output current. The device operates over an input voltage range of 1.6V to 6.0V and consumes a typical quiescent current of 25OºA, with a standby current of less than 0.1OºA. The XC6221C272MR-G includes built-in short circuit protection and a current limiter, enhancing its reliability in various applications. It is suitable for use in mobile devices, digital cameras, and portable gaming consoles. The regulator is packaged in a compact USP-4 or USPN-4 format, making it ideal for space-constrained designs. Additionally, it is compliant with EU RoHS standards, ensuring it meets environmental regulations.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6221C272MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |