The XC6221C11AMR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It offers high accuracy and low noise performance, with an output current capability of up to 200mA, and a typical maximum output current of 250mA. The regulator features a dropout voltage of 80mV at 100mA output current and operates within an input voltage range of 1.6V to 6.0V. The output voltage is selectable in increments of 0.05V, ranging from 0.80V to 5.00V, with a standard accuracy of ±2% for output voltages above 1.50V. The XC6221C11AMR-G includes a current limiter with a fold-back circuit for short circuit protection, and it consumes only 25OºA of quiescent current, making it suitable for battery-powered applications. The device also features a CE function for standby mode, which reduces the standby current to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, requiring a minimum output capacitor of 1.0OºF. The regulator is available in compact packages such as USP-4 and USPN-4, making it ideal for space-constrained designs. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6221C11AMR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |