Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6221B48AMR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6221B48AMR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It features high accuracy, low noise, and a maximum output current of 200mA, with typical performance up to 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it maintains a low dropout voltage of 80mV at 100mA output current. The device operates over an input voltage range of 1.6V to 6.0V and consumes only 25OºA of quiescent current, making it suitable for battery-powered applications. The XC6221B48AMR-G includes a built-in current limiter for short circuit protection and features an auto-discharge function for quick output stabilization during standby mode. It is compatible with low ESR ceramic capacitors, requiring a minimum output capacitor of 1.0OºF. The device is available in compact packages such as USP-4 and USPN-4, making it ideal for space-constrained designs in mobile devices, digital cameras, and other portable electronics. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6221B48AMR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It features high accuracy, low noise, and a maximum output current of 200mA, with typical performance up to 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it maintains a low dropout voltage of 80mV at 100mA output current. The device operates over an input voltage range of 1.6V to 6.0V and consumes only 25OºA of quiescent current, making it suitable for battery-powered applications. The XC6221B48AMR-G includes a built-in current limiter for short circuit protection and features an auto-discharge function for quick output stabilization during standby mode. It is compatible with low ESR ceramic capacitors, requiring a minimum output capacitor of 1.0OºF. The device is available in compact packages such as USP-4 and USPN-4, making it ideal for space-constrained designs in mobile devices, digital cameras, and other portable electronics. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6221B48AMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6221B48AMR-G
Voltage Regulators - Linear XC6221B48AMR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6221B48AMR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details