The XC6221B382GR-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It offers high accuracy and low noise performance, with an output current capability of up to 200mA, and a typical output voltage range of 3.80V. The dropout voltage is specified at 80mV when delivering 100mA at 3.0V output. The device features a current limiter with a fold-back circuit for short circuit protection, and it operates with a low power consumption of 25OºA. The output voltage can be selected in 0.05V increments from 0.80V to 5.00V, utilizing laser trimming technology. The XC6221B382GR-G is compatible with low ESR ceramic capacitors and includes a CE function for standby operation, reducing standby current to less than 0.1OºA. It is available in compact packages such as USP-4 and USPN-4, making it suitable for space-constrained applications like smartphones, portable game consoles, and digital cameras. The operating temperature range is -40°C to 85°C, and the product is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6221B382GR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |