Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220D19BER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220D19BER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes automatically. The output voltage can be selected in increments of 0.05V within a range of 0.8V to 5.0V, utilizing laser trimming technology for accuracy. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under varying conditions. Additionally, it has an inrush current prevention circuit to minimize voltage fluctuations during startup. The device is compatible with low ESR ceramic capacitors for output stabilization and offers a CE function for reduced power consumption in standby mode. The XC6220D19BER-G is suitable for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6220D19BER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes automatically. The output voltage can be selected in increments of 0.05V within a range of 0.8V to 5.0V, utilizing laser trimming technology for accuracy. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under varying conditions. Additionally, it has an inrush current prevention circuit to minimize voltage fluctuations during startup. The device is compatible with low ESR ceramic capacitors for output stabilization and offers a CE function for reduced power consumption in standby mode. The XC6220D19BER-G is suitable for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220D19BER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220D19BER-G
Voltage Regulators - Linear XC6220D19BER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220D19BER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTR - Texas Instruments
Specs
Type QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers