Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220B41BMR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220B41BMR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A with low dropout voltage performance. It features a Green Operation function that allows automatic switching between high-speed and power-saving modes, enhancing battery life. The output voltage is adjustable in 0.05V increments within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection, thermal shutdown, and an inrush current prevention circuit to minimize voltage fluctuations during startup. It is compatible with low ESR ceramic capacitors for output stabilization and has a typical power consumption of 8OºA in power-saving mode. The device operates over a temperature range of -40°C to 85°C and is available in multiple package types, including SOT-25. The XC6220B41BMR-G is also compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6220B41BMR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A with low dropout voltage performance. It features a Green Operation function that allows automatic switching between high-speed and power-saving modes, enhancing battery life. The output voltage is adjustable in 0.05V increments within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection, thermal shutdown, and an inrush current prevention circuit to minimize voltage fluctuations during startup. It is compatible with low ESR ceramic capacitors for output stabilization and has a typical power consumption of 8OºA in power-saving mode. The device operates over a temperature range of -40°C to 85°C and is available in multiple package types, including SOT-25. The XC6220B41BMR-G is also compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220B41BMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220B41BMR-G
Voltage Regulators - Linear XC6220B41BMR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220B41BMR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage References - 7514470 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details